Weidmuller Terminal Blocks - Wire to Board 1386290000

Description
PRINTED CIRCUIT BOARD TERMINALS,
Request a Quote Datasheet
Description
PRINTED CIRCUIT BOARD TERMINALS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-9033-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-9033-ND
Terminal Blocks - Wire to Board 281-9033-ND
PRINTED CIRCUIT BOARD TERMINALS,

PRINTED CIRCUIT BOARD TERMINALS,

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 1Awg; Pitch Spacing Weidmuller - 61AC8851 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 1Awg; Pitch Spacing Weidmuller
61AC8851
Tb, Wire To Brd, 5Pos, 1Awg; Pitch Spacing Weidmuller 61AC8851
TB, WIRE TO BRD, 5POS, 1AWG; Pitch Spacing:15mm; No. of Positions:5Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 1AWG; Pitch Spacing:15mm; No. of Positions:5Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-9033-ND 61AC8851
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 1Awg; Pitch Spacing Weidmuller
Mounting Options PCB 15 mm DIN Rail
Features Flange (Mounting)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers