Weidmuller Terminal Blocks - Wire to Board 1250360000

Description
TERM BLK 2P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 2P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6772-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6772-6-ND
Terminal Blocks - Wire to Board 281-6772-6-ND
TERM BLK 2P TOP ENTRY 3.5MM SMD

TERM BLK 2P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6772-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6772-2-ND
Terminal Blocks - Wire to Board 281-6772-2-ND
TERM BLK 2P TOP ENTRY 3.5MM SMD

TERM BLK 2P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6772-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6772-1-ND
Terminal Blocks - Wire to Board 281-6772-1-ND
TERM BLK 2P TOP ENTRY 3.5MM SMD

TERM BLK 2P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8145 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8145
Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8145
TB, WIRE TO BRD, 2POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6772-6-ND 52AC8145
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 2
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444102 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double Turret Terminal Board - 15443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers