Weidmuller PCB Terminal Blocks 1330720000

Description
Weidmüller 1330720000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1330720000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1767778 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1767778
PCB Terminal Blocks 1767778
Weidmüller 1330720000 PCB Terminal Block

Weidmüller 1330720000 PCB Terminal Block

Supplier's Site
PCB Terminal Blocks - 1767702 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1767702
PCB Terminal Blocks 1767702
Weidmüller 1330720000 PCB Terminal Block

Weidmüller 1330720000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-4009-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4009-ND
Terminal Blocks - Wire to Board 281-4009-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8785 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller
61AC8785
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller 61AC8785
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1767778 1767702 281-4009-ND 61AC8785
Product Name PCB Terminal Blocks PCB Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB; Through hole PCB
Termination Options Solder Solder
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
# of Contacts 3 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data