Weidmuller Terminal Blocks - Wire to Board 1250460000

Description
TERM BLK 11POS TOP ENT 3.5MM SMD
Request a Quote
Description
TERM BLK 11POS TOP ENT 3.5MM SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSF-SMD 3.50/11/180 SN BK RL is a surface-mount terminal block designed for wire-to-board applications. It features a pitch of 3.50 mm and accommodates up to 11 poles. The terminal block utilizes PUSH IN technology, allowing for tool-free connection and disconnection of solid wires and wires with ferrules. It is suitable for automatic assembly using reflow soldering. This product supports a clamping range of 0.13 mm¬= to 1.5 mm¬= and is rated for a maximum current of 17.5 A at 320 V according to IEC standards. The continuous operating temperature range is from -50 ¬8C to 120 ¬8C, making it versatile for various environmental conditions. The terminal block is packaged in tape-on-reel format, facilitating easy handling and integration into automated processes. It is compliant with RoHS and has a UL certification, ensuring it meets industry standards for safety and environmental impact.

Datasheet Summary
Powered by GS/AI

The LSF-SMD 3.50/11/180 SN BK RL is a surface-mount terminal block designed for wire-to-board applications. It features a pitch of 3.50 mm and accommodates up to 11 poles. The terminal block utilizes PUSH IN technology, allowing for tool-free connection and disconnection of solid wires and wires with ferrules. It is suitable for automatic assembly using reflow soldering. This product supports a clamping range of 0.13 mm¬= to 1.5 mm¬= and is rated for a maximum current of 17.5 A at 320 V according to IEC standards. The continuous operating temperature range is from -50 ¬8C to 120 ¬8C, making it versatile for various environmental conditions. The terminal block is packaged in tape-on-reel format, facilitating easy handling and integration into automated processes. It is compliant with RoHS and has a UL certification, ensuring it meets industry standards for safety and environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6781-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6781-1-ND
Terminal Blocks - Wire to Board 281-6781-1-ND
TERM BLK 11POS TOP ENT 3.5MM SMD

TERM BLK 11POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6781-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6781-6-ND
Terminal Blocks - Wire to Board 281-6781-6-ND
TERM BLK 11POS TOP ENT 3.5MM SMD

TERM BLK 11POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6781-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6781-2-ND
Terminal Blocks - Wire to Board 281-6781-2-ND
TERM BLK 11POS TOP ENT 3.5MM SMD

TERM BLK 11POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8154 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8154
Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8154
TB, WIRE TO BRD, 11POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6781-1-ND 52AC8154
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 11
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
TERM BLCK Rail MTD 1P 55A GRN - 1492-CA1G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details