Weidmuller Terminal Blocks - Wire to Board 1330270000

Description
TERM BLK 10POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4003-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4003-ND
Terminal Blocks - Wire to Board 281-4003-ND
TERM BLK 10POS TOP ENTRY 5MM PCB

TERM BLK 10POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8194 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8194
Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8194
TB, WIRE TO BRD, 10POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4003-ND 52AC8194
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.155 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Wire to Board - 2946-2086-1123/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details