Weidmuller Terminal Blocks - Wire to Board 1330780000

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4013-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4013-ND
Terminal Blocks - Wire to Board 281-4013-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1767706 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1767706
PCB Terminal Blocks 1767706
Weidmüller 1330780000 PCB Terminal Block

Weidmüller 1330780000 PCB Terminal Block

Supplier's Site
PCB Terminal Blocks - 1767800 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1767800
PCB Terminal Blocks 1767800
Weidmüller 1330780000 PCB Terminal Block

Weidmüller 1330780000 PCB Terminal Block

Supplier's Site
Tb, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8790 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Weidmuller
61AC8790
Tb, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Weidmuller 61AC8790
TB, WIRE TO BRD, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4013-ND 1767706 1767800 61AC8790
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Tb, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB PCB; Through hole PCB; Through hole
Features Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.206 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2001-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - DGWG84V8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details