Weidmuller Terminal Blocks - Wire to Board 1330250000

Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4002-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4002-ND
Terminal Blocks - Wire to Board 281-4002-ND
TERM BLK 9POS TOP ENTRY 5MM PCB

TERM BLK 9POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8193 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8193
Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8193
TB, WIRE TO BRD, 9POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4002-ND 52AC8193
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776132-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminals - Screw Connectors - 36-7771-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details