The LSF-SMD 3.50/05/135 SN BK RL is a PCB terminal block designed for wire-to-board applications, featuring a 3.5 mm pitch and a 135° conductor outlet direction. It accommodates solid and flexible conductors with a maximum clamping range of 1.5 mm² (AWG 14) and is suitable for automatic assembly using reflow soldering techniques. The terminal block utilizes PUSH IN technology, allowing for tool-free wire connections and disconnections, enhancing ease of use during installation. This product is compliant with RoHS regulations and has a maximum continuous operating temperature of 120 °C. It is rated for a voltage of 320 V and a current of 12 A, making it suitable for various applications. The terminal block is packaged in tape-on-reel format, facilitating efficient handling and assembly. The design includes clear markings for potential and clamping points, ensuring intuitive operation. The product is constructed from durable materials, with a flammability rating of V-0 and a moisture sensitivity level of 1.
PCB TERMINAL 3.5MM
PCB TERMINAL 3.5MM
PCB TERMINAL 3.5MM
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:320V; BlockRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-6788-2-ND | 52AC8274 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| # of Contacts | 5 | |
| Contacts Pitch | 3.51 mm (0.14 inches) |