Weidmuller Terminal Blocks - Wire to Board 1250440000

Description
TERM BLK 9P TOP ENTRY 3.5MM SMD
Request a Quote
Description
TERM BLK 9P TOP ENTRY 3.5MM SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSF-SMD 3.50/12/180 SN BK RL is a surface-mount terminal block designed for wire-to-board applications. It features a 3.5 mm pitch and accommodates up to 12 poles. The terminal block utilizes PUSH IN technology, allowing for tool-free connection and disconnection of solid wires and wires with wire-end ferrules. It is suitable for automatic assembly using reflow soldering. The product supports a clamping range of 0.13 mm¬= to 1.5 mm¬= and is rated for a maximum current of 17.5 A at 320 V according to IEC standards. The continuous operating temperature ranges from -50 ¬8C to 120 ¬8C, making it versatile for various environmental conditions. The terminal block is packaged in tape-on-reel format for ease of handling during assembly. It is compliant with RoHS regulations and has a UL certification, ensuring it meets industry safety standards. The design includes clear markings for potential and clamping points, enhancing usability. The product's dimensions are 42.7 mm in width, 10.5 mm in depth, and 16.3 mm in height, with a net weight of 7.43 g.

Datasheet Summary
Powered by GS/AI

The LSF-SMD 3.50/12/180 SN BK RL is a surface-mount terminal block designed for wire-to-board applications. It features a 3.5 mm pitch and accommodates up to 12 poles. The terminal block utilizes PUSH IN technology, allowing for tool-free connection and disconnection of solid wires and wires with wire-end ferrules. It is suitable for automatic assembly using reflow soldering. The product supports a clamping range of 0.13 mm¬= to 1.5 mm¬= and is rated for a maximum current of 17.5 A at 320 V according to IEC standards. The continuous operating temperature ranges from -50 ¬8C to 120 ¬8C, making it versatile for various environmental conditions. The terminal block is packaged in tape-on-reel format for ease of handling during assembly. It is compliant with RoHS regulations and has a UL certification, ensuring it meets industry safety standards. The design includes clear markings for potential and clamping points, enhancing usability. The product's dimensions are 42.7 mm in width, 10.5 mm in depth, and 16.3 mm in height, with a net weight of 7.43 g.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6779-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6779-6-ND
Terminal Blocks - Wire to Board 281-6779-6-ND
TERM BLK 9P TOP ENTRY 3.5MM SMD

TERM BLK 9P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6779-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6779-1-ND
Terminal Blocks - Wire to Board 281-6779-1-ND
TERM BLK 9P TOP ENTRY 3.5MM SMD

TERM BLK 9P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6779-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6779-2-ND
Terminal Blocks - Wire to Board 281-6779-2-ND
TERM BLK 9P TOP ENTRY 3.5MM SMD

TERM BLK 9P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8152 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8152
Tb, Wire To Brd, 9Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8152
TB, WIRE TO BRD, 9POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6779-6-ND 52AC8152
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 9Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 9
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1444286 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details