Weidmuller Terminal Blocks - Wire to Board 1250410000

Description
TERM BLK 6P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 6P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1250410000CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1250410000CT-ND
Terminal Blocks - Wire to Board 281-1250410000CT-ND
TERM BLK 6P TOP ENTRY 3.5MM SMD

TERM BLK 6P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-1250410000DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1250410000DKR-ND
Terminal Blocks - Wire to Board 281-1250410000DKR-ND
TERM BLK 6P TOP ENTRY 3.5MM SMD

TERM BLK 6P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-1250410000TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1250410000TR-ND
Terminal Blocks - Wire to Board 281-1250410000TR-ND
TERM BLK 6P TOP ENTRY 3.5MM SMD

TERM BLK 6P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Pluggable Terminal Blocks - 2278223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278223
Pluggable Terminal Blocks 2278223
Weidmüller 1250410000 PCB Terminal Block

Weidmüller 1250410000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278224
Pluggable Terminal Blocks 2278224
Weidmüller 1250410000 PCB Terminal Block

Weidmüller 1250410000 PCB Terminal Block

Supplier's Site
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8149 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8149
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8149
TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1250410000CT-ND 2278223 52AC8149
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - FTB-703-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details