L-com, Inc. Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 32
Product Name Notes
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and...

<< Prev Next >>