L-com, Inc. Category 5E Right Angle Patch Cable, Right Angle Up/Right Angle Up, Blue 15.0 ft TRD815RA5BL-15

Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Up angle RJ45 connector to up angle RJ45 connector orientation Patented design
Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Up angle RJ45 connector to up angle RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 5E Right Angle Patch Cable, Right Angle Up/Right Angle Up, Blue 15.0 ft - TRD815RA5BL-15 - L-com, Inc.
North Andover, MA, United States
Category 5E Right Angle Patch Cable, Right Angle Up/Right Angle Up, Blue 15.0 ft
TRD815RA5BL-15
Category 5E Right Angle Patch Cable, Right Angle Up/Right Angle Up, Blue 15.0 ft TRD815RA5BL-15
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Up angle RJ45 connector to up angle RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Up angle RJ45 connector to up angle RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com - 86T0835 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com
86T0835
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com 86T0835
ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG/15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Blue; Product Range:TRD815RA5 Series

ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG/15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Blue; Product Range:TRD815RA5 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815RA5BL-15 86T0835
Product Name Category 5E Right Angle Patch Cable, Right Angle Up/Right Angle Up, Blue 15.0 ft Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7PPB-1506G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
RJ45 Ethernet Media - 1585J-M4HBJM-5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Connector Type Standard
View Details
RF Cables And RF Cable Assemblies - NE141 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details