L-com, Inc. Category 5E Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 20.0 ft TRD815RA3BLK-20

Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle RJ45 connector to right angle RJ45 connector orientation Patented design
Datasheet
Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle RJ45 connector to right angle RJ45 connector orientation Patented design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 20.0 ft - TRD815RA3BLK-20 - L-com, Inc.
North Andover, MA, United States
Category 5E Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 20.0 ft
TRD815RA3BLK-20
Category 5E Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 20.0 ft TRD815RA3BLK-20
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle RJ45 connector to right angle RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Right angle RJ45 connector to right angle RJ45 connector orientation
  • Patented design
Supplier's Site
Patch Cord, Cat 5E, 2 X Rt Angle Rj45, 20Ft, Black; Lan Category L-Com - 23T9199 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, 2 X Rt Angle Rj45, 20Ft, Black; Lan Category L-Com
23T9199
Patch Cord, Cat 5E, 2 X Rt Angle Rj45, 20Ft, Black; Lan Category L-Com 23T9199
PATCH CORD, CAT 5E, 2 x RT ANGLE RJ45, 20FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E, 2 x RT ANGLE RJ45, 20FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815RA3BLK-20 23T9199
Product Name Category 5E Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 20.0 ft Patch Cord, Cat 5E, 2 X Rt Angle Rj45, 20Ft, Black; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
System cable - 706-2400/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details