OMEGA Engineering, Inc. High Temperature Air Duct Heaters ADH and ADHT

Description
Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the additional feature of stainless steel material for the 3" insulation housing and element support plate—all of which provides superior rigidity, strength and reliability. Long life metal sheath tubular elements—Corrosion/o xidation resistant sheath. High grade Incoloy sheath material for excellent corrosion/oxidation resistance at high operating temperatures.
Datasheet
Description
Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the additional feature of stainless steel material for the 3" insulation housing and element support plate—all of which provides superior rigidity, strength and reliability. Long life metal sheath tubular elements—Corrosion/o xidation resistant sheath. High grade Incoloy sheath material for excellent corrosion/oxidation resistance at high operating temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Air Duct Heaters - ADH and ADHT - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temperature Air Duct Heaters
ADH and ADHT
High Temperature Air Duct Heaters ADH and ADHT
Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the additional feature of stainless steel material for the 3" insulation housing and element support plate—all of which provides superior rigidity, strength and reliability. Long life metal sheath tubular elements—Corrosion/o xidation resistant sheath. High grade Incoloy sheath material for excellent corrosion/oxidation resistance at high operating temperatures.

Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the additional feature of stainless steel material for the 3" insulation housing and element support plate—all of which provides superior rigidity, strength and reliability. Long life metal sheath tubular elements—Corrosion/oxidation resistant sheath. High grade Incoloy sheath material for excellent corrosion/oxidation resistance at high operating temperatures.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number ADH and ADHT
Product Name High Temperature Air Duct Heaters
Heater Type Air Heater; Duct Heater
Max Air Temperature 1200 F (649 C)
Heating Capacity 5.00 to 270.00 kW (17.06 to 921 MBH)
Sleeve (Sheath) Material Nickel Alloy
Insulation Options Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
PTC Air Heaters – MTH Type - MTH(W)-1080B(M)-202S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.85 kW (2.9 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details