Princess Auto Limited 2.69" to 3.00" T-Bolt Hose Clamp 8186926

Description
2.69" to 3.00" T-Bolt Hose Clamp
Description
2.69" to 3.00" T-Bolt Hose Clamp

Suppliers

Company
Product
Description
Supplier Links
2.69" to 3.00" T-Bolt Hose Clamp - 8186926 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2.69" to 3.00" T-Bolt Hose Clamp
8186926
2.69" to 3.00" T-Bolt Hose Clamp 8186926
2.69" to 3.00" T-Bolt Hose Clamp

2.69" to 3.00" T-Bolt Hose Clamp

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hose Clamps and Band Clamps
Product Number 8186926
Product Name 2.69" to 3.00" T-Bolt Hose Clamp
Type T-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - DW-12 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.7300 inch (18.54 mm)
View Details
KH-STOPFA 1.693 in. Min. ID 1.732 in. Max. ID StopFlex Hose Bands - KH-STOPFA4344 - Kuriyama of America, Inc.
Specs
Type Band
Capacity / Jaw Opening 1.73 inch (43.99 mm)
View Details
Hose Clips & Jubilee Clips - 1245663 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 9.25 to 10.51 inch (235 to 267 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details