Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOSE CLAMPS AND BAND CLAMPS
PRINCESS AUTO LIMITED
8017004 -- 1.81" TO 2.06" T-BOLT HOSE CLAMP
Princess Auto Limited
1.81" to 2.06" T-Bolt Hose Clamp
8017004
Description
1.81" to 2.06" T-Bolt Hose Clamp
Princess Auto Limited
Done
Description
1.81" to 2.06" T-Bolt Hose Clamp
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1.81" to 2.06" T-Bolt Hose Clamp
8017004
1.81" to 2.06" T-Bolt Hose Clamp
8017004
1.81" to 2.06" T-Bolt Hose Clamp
1.81" to 2.06" T-Bolt Hose Clamp
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Hose Clamps and Band Clamps
Product Number
8017004
Product Name
1.81" to 2.06" T-Bolt Hose Clamp
Type
T-Bolt
Unlock Full Specs
to access all available technical data
Similar Products
Rotor Clip Company, Inc.
Hose Clamps
CTL-11.5
Specs
Type
Band
Material
Steel;
Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening
0.7100 inch (18.03 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bu-Ord size 8 Gearhead Attaching Clamp
S3808Y-C132
Specs
Material
Stainless Steel
Capacity / Jaw Opening
0.8180 inch (20.78 mm)
Clamping Width
0.2300 inch (5.84 mm)
View Details
RS Components, Ltd.
Hose Clips & Jubilee Clips
1245695
Specs
Type
Band
Material
Stainless Steel; Stainless steel
Capacity / Jaw Opening
3.62 to 3.82 inch (92 to 97 mm)
View Details
Kuriyama of America, Inc.
Kuri-Clamp™ WGC-CSHD Series 13/16 to 1 1/2 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File
WGC-CSHD16
Specs
Type
Band; WormDrive
Material
Stainless Steel; Stainless Steel
Capacity / Jaw Opening
0.8125 to 1.5 inch (20.64 to 38.1 mm)
View Details