Texas Instruments Datasheets for Differential Amplifier Chips
Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared between them.
Differential Amplifier Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85 | |
| Dual Port VDSL2 Line Driver Amplifier 24-HTSSOP -40 to 85 | |
| Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125 | |
| Ehanced Product Wideband, Low-Distortion, Fully Differential Amplifier 8-MSOP-PowerPAD -55 to 125 | |
| Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125 | |
| Enhanced Product very low power quad channel rail-to-rail output fully differential amplifier 38-TSSOP -55 to 125 | |
| Enhanced Product Wideband Low-Distortion Fully Differential Amplifier 8-MSOP-PowerPAD -55 to 60 | |
| High-Speed Differential I/O Amplifier 10-QFN -40 to 125 | |
| High-Speed Differential I/O Amplifier 16-QFN -40 to 125 | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC | |
| Ultra low power 0.25mA, RRO, fully differential amplifier 10-QFN -40 to 125 |
| << Prev |