High-Speed Differential I/O Amplifier 10-QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1267195-THS4541IRUNT
Operating Temperature Range: -40°C ~ 125°C
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 620MHz
Amplifier Type: Differential
Current - Input Bias: 12μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10.1mA
Manufacturer Homepage: www.ti.com
Output Current per Channel: 100mA
SR - Slew Rate: 1500 V/μs
GBP - Gain Bandwidth Product: 850MHz
Dual Supply Voltage (±): 2.7 V ~ 5.4 V, ±1.35 V ~ 2.7 V
Alternative Parts (Cross-Reference): THS4541IRGTR; THS4541IRUNR; THS4541IRGTT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250
High-Speed Differential I/O Amplifier 10-QFN -40 to 125 Product overview: THS4541IRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4541IRUNT can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifiers High-Speed Diff I/O Amp
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4541IRUNT | 1267195-THS4541IRUNT | 687-THS4541IRUNT | 296-52756-2-ND | THS4541IRUNT | THS4541IRUNT | THS4541IRUNT | THS4541IRUNT | THS4541IRUNT |
| Product Name | THS4541 High-Speed Differential I/O Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4541IRUNT | QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN | 10-WFQFN | 10-WFQFN | Surface Mount | Surface Mount | ||||
| Source Current (IS) | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | |||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| IBIAS | 12 µA | 12 µA | 12 µA |