Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps THS4561IRUNR

Description
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Request a Quote Datasheet
Description
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-THS4561IRUNRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4561IRUNRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4561IRUNRCT-ND
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4561IRUNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4561IRUNRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4561IRUNRDKR-ND
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4561IRUNRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4561IRUNRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4561IRUNRTR-ND
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Operational Amplifier IC - 687-THS4561IRUNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-THS4561IRUNR
Operational Amplifier IC 687-THS4561IRUNR
IC OPAMP DIFF 1 CIRCUIT 10WQFN Product overview: THS4561IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4561IRUNR can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 1 CIRCUIT 10WQFN Product overview: THS4561IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4561IRUNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319774-THS4561IRUNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319774-THS4561IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319774-THS4561IRUNR
Manufacturer: Texas Instruments Win Source Part Number: 1319774-THS4561IRUNR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 60 MHz Amplifier Type: Differential Slew Rate: 315V/µs Gain Bandwidth Product: 68 MHz Current - Input Bias: 370 nA Voltage - Input Offset: 50 µV Current - Supply: 825µA Current - Output / Channel: 31 mA Supplier Device Package: 10-WQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFQFN ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Other Part Number: 296-THS4561IRUNRDKR, 296-THS4561IRUNRTR,2 96-THS4561IRUNRCT Base Product Number: THS4561 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.85 V Voltage - Supply Span (Max): 12.6 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319774-THS4561IRUNR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 60 MHz
Amplifier Type: Differential
Slew Rate: 315V/µs
Gain Bandwidth Product: 68 MHz
Current - Input Bias: 370 nA
Voltage - Input Offset: 50 µV
Current - Supply: 825µA
Current - Output / Channel: 31 mA
Supplier Device Package: 10-WQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFQFN
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-THS4561IRUNRDKR,296-THS4561IRUNRTR,296-THS4561IRUNRCT
Base Product Number: THS4561
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.85 V
Voltage - Supply Span (Max): 12.6 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4561IRUNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4561IRUNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4561IRUNR
IC OPAMP DIFF 1 CIRCUIT 10WQFN

IC OPAMP DIFF 1 CIRCUIT 10WQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4561IRUNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4561IRUNR
Instrumentation, OP Amps, Buffer Amps THS4561IRUNR
IC OPAMP DIFF 1 CIRCUIT 10WQFN

IC OPAMP DIFF 1 CIRCUIT 10WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4561IRUNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4561IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4561IRUNR
IC OPAMP DIFF 1 CIRCUIT 10WQFN

IC OPAMP DIFF 1 CIRCUIT 10WQFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4561IRUNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4561IRUNR
Instrumentation, OP Amps, Buffer Amps THS4561IRUNR
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-THS4561IRUNRCT-ND 687-THS4561IRUNR 1319774-THS4561IRUNR THS4561IRUNR THS4561IRUNR THS4561IRUNR THS4561IRUNR
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.8250 milliamps 0.8250 milliamps 0.8250 milliamps 0.8250 milliamps
Slew Rate 315 V/µs 315 V/µs 315 V/µs 315 V/µs 3.15E-4 V/µs 315 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 10-WFQFN Tape & Reel (TR) 10-WFQFN Surface Mount Surface Mount 10-WFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2721ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5172IY-T7 - Lingto Electronic Limited
Specs
Source Current (IS) 5.6 milliamps
Bandwidth 250 MHz
View Details
Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details