Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
150MHz Op Amp, Fully Diff, 220V/µs, 10-QFN Product overview: THS4551IRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 220V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 220V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4551IRUNT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127104-THS4551IRUNT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150 MHz
Amplifier Type: Differential
Slew Rate: 220V/µs
Gain Bandwidth Product: 135 MHz
Current - Input Bias: 1 µA
Voltage - Input Offset: 50 µV
Current - Supply: 1.37mA
Current - Output / Channel: 65 mA
Package / Case: 10-WFQFN
Supplier Device Package: 10-WQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): THS4551IRUNT .;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45307-2,296-4530
Base Product Number: THS4551
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V
Differential Amplifiers Low Noise, Precision, 150MHz, Fully Differential Amplifier 10-QFN -40 to 125
DIFFERENTIAL AMPLIFIER, 220V/US, QFN-10; No. of Amplifiers:1Amplifie
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-45307-1-ND | 687-THS4551IRUNT | 1127104-THS4551IRUNT | THS4551IRUNT | 52AH7666 | THS4551IRUNT | THS4551IRUNT | THS4551IRUNT | THS4551IRUNT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 150MHz 220V QFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Differential Amplifier, 220V/us, Qfn-10; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | |||||
| Slew Rate | 220 V/µs | 220 V/µs | 220 V/µs | 220 V/µs | 2.20E-4 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 10-WFQFN | 10-WFQFN | 10-WFQFN | Surface Mount | Surface Mount |