Dual Op Amp, 150MHz, 220V/µs, 24-WQFN, Automotive Product overview: THS4552IRTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 150MHz, 220V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 150MHz, 220V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4552IRTWT can be used for catalog matching and distributor lookup.
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
IC OPAMP DIFF 2 CIRCUIT 24WQFN
Differential Amplifiers Dual Channel, Low-Noise, Precision, 150-MHz, Fully Differential Amplifier 24-WQFN -40 to 125
IC OPAMP DIFF 2 CIRCUIT 24WQFN
DIFF AMPLIFIER, 150MHZ, 12V/US, WQFN-24; No. of Amplifiers:2Amplifie
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-THS4552IRTWT | 296-47560-6-ND | THS4552IRTWT | THS4552IRTWT | THS4552IRTWT | 26AJ9846 | THS4552IRTWT |
| Product Name | Automotive Dual 150MHz 220V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amplifier, 150Mhz, 12V/us, Wqfn-24; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | ||||
| Slew Rate | 220 V/µs | 2.20E-4 V/µs | 220 V/µs | ||||
| Package Type | 24-WFQFN Exposed Pad | Surface Mount | 24-WFQFN Exposed Pad |