Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
High-Speed Op Amp, Automotive, 1500V/µs, 850MHz, 16-VQFN Product overview: THS4541QRGTRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500V, 850MHz, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1500V, 850MHz, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4541QRGTRQ1 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 450uV Offset-Max, PQCC16
Win Source Part Number: 1124750-THS4541QRGTR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 620 MHz
Amplifier Type: Differential
Slew Rate: 1500V/µs
Gain Bandwidth Product: 850 MHz
Current - Input Bias: 12 µA
Voltage - Input Offset: 0.5 µV
Current - Supply: 10.1mA
Current - Output / Channel: 100 mA
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-43731-1-ND,296-
Base Product Number: THS4541
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifiers Automotive High-Speed Differential I/O Amplifier 16-VQFN -40 to 125
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-43731-6-ND | 687-THS4541QRGTRQ1 | THS4541QRGTRQ1 | 1124750-THS4541QRGTRQ1 | THS4541QRGTRQ1 | THS4541QRGTRQ1 | THS4541QRGTRQ1 | THS4541QRGTRQ1 | THS4541QRGTRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 1500V 850MHz VQFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | |||||
| Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | 1500 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 16-VFQFN Exposed Pad | VQFN16 | 16-VFQFN Exposed Pad | Surface Mount | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |