Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 936484-THS4552IPWR
Operating Temperature Range: -40°C ~ 125°C
Features: Differential Amplifier Circuit Differential, Rail-to-Rail 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4552
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: THS4552IPWR-ND, 296-51648-1, 296-51648-2, 296-51648-6
Dual Op Amp, 150MHz, Fully Diff, 16-TSSOP, Automotive Product overview: THS4552IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 150MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 150MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4552IPWR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
Differential Amplifiers Dual Channel, Low-Noise, Precision, 150-MHz, Fully Differential Amplifier 16-TSSOP -40 to 125
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51648-2-ND | 936484-THS4552IPWR | 687-THS4552IPWR | THS4552IPWR | THS4552IPWR | THS4552IPWR | THS4552IPWR | THS4552IPWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4552IPWR | Automotive Dual 150MHz TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | |||||
| Slew Rate | 220 V/µs | 220 V/µs | 2.20E-4 V/µs | 220 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 16-TSSOP | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |