The THS4541IRGTT is a high-speed, fully differential amplifier designed for low-power data acquisition systems. It features a bandwidth of 500 MHz at a gain of 2 V/V and a gain bandwidth product of 850 MHz, making it suitable for high-performance applications. The amplifier has a slew rate of 1500 V/µs and low harmonic distortion, with HD2 and HD3 values of ,Äì95 dBc and ,Äì90 dBc at 10 MHz, respectively. This device supports a negative rail input and provides rail-to-rail output, facilitating easy interfacing between single-ended and differential signals. It operates over a wide supply voltage range of 2.7V to 5.4V for single-supply configurations and ±1.35V to ±2.7V for split-supply configurations, with a quiescent current of 10.1 mA at 5V. The THS4541 is characterized for operation in a temperature range of ,Äì40°C to +125°C and is available in a compact 16-pin VQFN package. Its applications include ADC drivers, differential active filters, and DAC interfaces, making it a versatile choice for engineers seeking high-performance amplification solutions.
High-Speed Differential I/O Amplifier 16-QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 811584-THS4541IRGTT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 620MHz
Amplifier Type: Differential
Slew Rate: 1500V/μs
Gain Bandwidth Product: 850MHz
Current - Input Bias: 10μA
Voltage - Input Offset: 450μV
Current - Supply: 10.1mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.4V
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Differential Amp 850MHz 2.7-5.4V QFN16
Differential Amp 850MHz 2.7-5.4V QFN16
Differential Amp 850MHz 2.7-5.4V QFN16
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Operational Amplifier, 1 Func, 450uV Offset-Max, 120MHz Band Width, PQCC16
620MHz Diff Op Amp, 1500V/µs Slew Rate, 1-Ch, 16-QFN Product overview: THS4541IRGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MHz, 1500V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 620MHz, 1500V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4541IRGTT can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifiers High-Speed Diff I/O Amp
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
DIFF AMP, 620MHZ, 1.5KV/US, VQFN-16; No. of Amplifiers:1Amplifie
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4541IRGTT | 811584-THS4541IRGTT | 9143046P | 9143046 | 296-38343-6-ND | THS4541IRGTT | 687-THS4541IRGTT | THS4541IRGTT | THS4541IRGTT | THS4541IRGTT | THS4541IRGTT | THS4541IRGTT | 28AH5313 |
| Product Name | THS4541 High-Speed Differential I/O Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4541IRGTT | Differential Amplifiers | Differential Amplifiers | Instrumentation, Op Amps, Buffer Amps | 620MHz 1500V QFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amp, 620Mhz, 1.5Kv/us, Vqfn-16; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||||||
| Package Type | QFN | Qfn | 16-VFQFN Exposed Pad | VQFN16 | Cut Tape | Surface Mount | 16-VFQFN Exposed Pad | Surface Mount | |||||
| Features | Single-Supply | Rail-Rail-Out | |||||||||||
| Source Current (IS) | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | |||||||||
| VOS | 0.4500 millivolts | 0.4500 millivolts | 0.4500 millivolts |