Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4551IRGTR

Description
Win Source Part Number: 962684-THS4551IRGTR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 150 MHz Amplifier Type: Differential Slew Rate: 220V/µs Gain Bandwidth Product: 135 MHz Current - Input Bias: 1 µA Voltage - Input Offset: 50 µV Current - Supply: 1.37mA Current - Output / Channel: 65 mA Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48682-6,THS4551I RGTR-ND,296-48682-2, 296-48682-1 Base Product Number: THS4551 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.4 V
Request a Quote Datasheet
Description
Win Source Part Number: 962684-THS4551IRGTR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 150 MHz Amplifier Type: Differential Slew Rate: 220V/µs Gain Bandwidth Product: 135 MHz Current - Input Bias: 1 µA Voltage - Input Offset: 50 µV Current - Supply: 1.37mA Current - Output / Channel: 65 mA Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48682-6,THS4551I RGTR-ND,296-48682-2, 296-48682-1 Base Product Number: THS4551 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 962684-THS4551IRGTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
962684-THS4551IRGTR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 962684-THS4551IRGTR
Win Source Part Number: 962684-THS4551IRGTR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 150 MHz Amplifier Type: Differential Slew Rate: 220V/µs Gain Bandwidth Product: 135 MHz Current - Input Bias: 1 µA Voltage - Input Offset: 50 µV Current - Supply: 1.37mA Current - Output / Channel: 65 mA Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48682-6,THS4551I RGTR-ND,296-48682-2, 296-48682-1 Base Product Number: THS4551 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.4 V

Win Source Part Number: 962684-THS4551IRGTR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150 MHz
Amplifier Type: Differential
Slew Rate: 220V/µs
Gain Bandwidth Product: 135 MHz
Current - Input Bias: 1 µA
Voltage - Input Offset: 50 µV
Current - Supply: 1.37mA
Current - Output / Channel: 65 mA
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-48682-6,THS4551IRGTR-ND,296-48682-2,296-48682-1
Base Product Number: THS4551
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48682-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48682-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48682-1-ND
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48682-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48682-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48682-2-ND
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48682-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48682-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48682-6-ND
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
150MHz 220V VQFN Operational Amplifier IC
687-THS4551IRGTR
150MHz 220V VQFN Operational Amplifier IC 687-THS4551IRGTR
Op Amp: 150MHz, 220V/µs, Low Noise, Fully Diff, 16-VQFN Product overview: THS4551IRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 220V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 220V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4551IRGTR can be used for catalog matching and distributor lookup.

Op Amp: 150MHz, 220V/µs, Low Noise, Fully Diff, 16-VQFN Product overview: THS4551IRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 220V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 220V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4551IRGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4551IRGTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4551IRGTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4551IRGTR
IC OPAMP DIFF 1 CIRCUIT 16VQFN

IC OPAMP DIFF 1 CIRCUIT 16VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4551IRGTR
Differential Amplifiers THS4551IRGTR
Differential Amplifiers Low Noise, Precision, 150MHz, Fully Differential Amplifier 16-VQFN -40 to 125

Differential Amplifiers Low Noise, Precision, 150MHz, Fully Differential Amplifier 16-VQFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4551IRGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4551IRGTR
Integrated Circuits (ICs) - Linear - Amplifiers THS4551IRGTR
IC OPAMP DIFF 1 CIRCUIT 16VQFN

IC OPAMP DIFF 1 CIRCUIT 16VQFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4551IRGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4551IRGTR
Instrumentation, OP Amps, Buffer Amps THS4551IRGTR
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)

Buy Now
Instrumentation, OP Amps, Buffer Amps - THS4551IRGTR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4551IRGTR
Instrumentation, OP Amps, Buffer Amps THS4551IRGTR
IC OPAMP DIFF 1 CIRCUIT 16VQFN

IC OPAMP DIFF 1 CIRCUIT 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 962684-THS4551IRGTR 296-48682-1-ND 687-THS4551IRGTR THS4551IRGTR THS4551IRGTR THS4551IRGTR THS4551IRGTR THS4551IRGTR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps 150MHz 220V VQFN Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.37 milliamps 1.37 milliamps 1.37 milliamps 1.37 milliamps
VOS 0.0500 millivolts 0.0500 millivolts 0.0500 millivolts
IBIAS 1 µA 1 µA 1 µA
GBW 135 MHz 135 MHz 135 MHz
Slew Rate 220 V/µs 220 V/µs 2.20E-4 V/µs 220 V/µs 220 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH/883B - Lingto Electronic Limited
Specs
Source Current (IS) 3 milliamps
Bandwidth 1.5 MHz
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers