Op Amp, 150MHz, 220V/µs, 1.5µA, 8-Pin VSSOP Product overview: THS4551IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 220V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 220V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4551IDGKR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 851200-THS4551IDGKR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: THS4551
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47312-6, 296-47312-2, 296-47312-1, THS4551IDGKR-ND
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
150MHz 50uV 1uA Single 135MHz MSOP-8 Differential OpAmps ROHS
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifiers Low Noise, Precision, 150MHz, Fully Differential Amplifier 8-VSSOP -40 to 125
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4551IDGKR | 296-47312-6-ND | 851200-THS4551IDGKR | THS4551IDGKR | THS4551IDGKR | THS4551IDGKR | THS4551IDGKR | THS4551IDGKR | THS4551IDGKR |
| Product Name | 150MHz 220V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4551IDGKR | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Differential OpAmps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.35 milliamps | 1.35 milliamps | 1.35 milliamps | ||||||
| Slew Rate | 220 V/µs | 2.20E-4 V/µs | 220 V/µs | 220 V/µs | |||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |