Manufacturer: Texas Instruments
Win Source Part Number: 758858-THS4551IDGKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 1μA
Voltage - Input Offset: 50μV
Family Name: THS4551
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.35mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 220 V/μs
GBP - Gain Bandwidth Product: 135MHz
Dual Supply Voltage (±): 2.7 V ~ 5.4 V
Alternative Parts (Cross-Reference): AD8206YCSURF; LT1993CUD-2; LTC6409CUDB#PBF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Low Noise, Precision, 150MHz, Fully Differential Amplifier 8-VSSOP -40 to 125 Product overview: THS4551IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4551IDGKT can be used for catalog matching and distributor lookup.
Differential Amplifiers Low Noise, Precision, 150MHz, Fully Differential Amplifier 8-VSSOP -40 to 125
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
DIFF AMP, 135MHZ, 120V/US, VSSOP-8; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 758858-THS4551IDGKT | 296-44771-2-ND | 687-THS4551IDGKT | THS4551IDGKT | THS4551IDGKT | THS4551IDGKT | THS4551IDGKT | 26AJ9844 | THS4551IDGKT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4551IDGKT | Instrumentation, Op Amps, Buffer Amps | 150MHz Operational Amplifier IC | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amp, 135Mhz, 120V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.35 milliamps | 1.35 milliamps | 1.35 milliamps | 1.35 milliamps | |||||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | ||||||
| IBIAS | 1 µA | 1 µA | 1 µA | ||||||
| GBW | 135 MHz | 135 MHz | 135 MHz | ||||||
| Slew Rate | 220 V/µs | 220 V/µs | 220 V/µs | 220 V/µs | 2.20E-4 V/µs |