Win Source Part Number: 970348-THS4561IRGTR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 45 MHz
Amplifier Type: Differential
Slew Rate: 325V/µs
Gain Bandwidth Product: 68 MHz
Current - Input Bias: 370 nA
Voltage - Input Offset: 50 µV
Current - Supply: 825µA
Current - Output / Channel: 31 mA
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-THS4561IRGTRDKR,
Voltage - Supply Span (Min): 2.85 V
Voltage - Supply Span (Max): 12.6 V
IC OPAMP DIFF 1 CIRCUIT 16VQFN Product overview: THS4561IRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4561IRGTR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 970348-THS4561IRGTR | 687-THS4561IRGTR | 296-THS4561IRGTRDKR-ND | THS4561IRGTR | THS4561IRGTR | THS4561IRGTR | THS4561IRGTR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.8250 milliamps | 0.8250 milliamps | 0.8250 milliamps | 0.8250 milliamps | |||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | ||||
| IBIAS | 0.3700 µA | 0.3700 µA | 0.3700 µA | ||||
| GBW | 68 MHz | 68 MHz | 68 MHz | ||||
| Slew Rate | 325 V/µs | 325 V/µs | 325 V/µs | 325 V/µs | 325 V/µs | 3.25E-4 V/µs |