Manufacturer: Texas Instruments
Win Source Part Number: 1319551-THS4561IDGKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 60 MHz
Amplifier Type: Differential
Slew Rate: 320V/µs
Gain Bandwidth Product: 68 MHz
Current - Input Bias: 370 nA
Voltage - Input Offset: 50 µV
Current - Supply: 825µA
Current - Output / Channel: 31 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-THS4561IDGKRTR,2
Base Product Number: THS4561
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.85 V
Voltage - Supply Span (Max): 12.6 V
60MHz Op Amp, 5V, 8-Pin, 125C, Fully Diff Amp Product overview: THS4561IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4561IDGKR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319551-THS4561IDGKR | 687-THS4561IDGKR | 296-THS4561IDGKRCT-ND | THS4561IDGKR | THS4561IDGKR | THS4561IDGKR | THS4561IDGKR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 60MHz 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 0.8250 milliamps | 0.8250 milliamps | 0.8250 milliamps | 0.8250 milliamps | |||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | ||||
| IBIAS | 0.3700 µA | 0.3700 µA | 0.3700 µA | ||||
| GBW | 68 MHz | 68 MHz | 68 MHz |