High-Speed Differential I/O Amplifier 10-QFN -40 to 125
620MHz Diff Op Amp, 1500V/µs Slew Rate, 1-Ch, WFQFN Product overview: THS4541IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MHz, 1500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 620MHz, 1500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4541IRUNR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 899578-THS4541IRUNR
Operating Temperature Range: -40°C ~ 125°C
Features: Differential Amplifier Circuit Rail-to-Rail 10-WQFN (2x2)
Package: 10-WFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4541
Categories: Integrated Circuits (ICs)
Case / Package: 10-WQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-40582-2, 296-40582-1, 296-40582-6, -296-40582-1-ND, THS4541IRUNR-ND
Differential Amplifiers High-Speed Diff I/O Amp
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4541IRUNR | 687-THS4541IRUNR | 296-40582-2-ND | 899578-THS4541IRUNR | THS4541IRUNR | THS4541IRUNR | THS4541IRUNR | THS4541IRUNR | THS4541IRUNR |
| Product Name | THS4541 High-Speed Differential I/O Amplifier | 620MHz 1500V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4541IRUNR | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN | Cut Tape | 10-WFQFN | 10-WQFN (2x2) | Surface Mount | 10-WFQFN | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | ||||
| Bandwidth | 850 MHz | 620 MHz | 620 MHz |