Dual Op Amp, 150MHz, 220V/µs, 24-WQFN, Automotive Product overview: THS4552IRTWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 150MHz, 220V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 150MHz, 220V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4552IRTWR can be used for catalog matching and distributor lookup.
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 936485-THS4552IRTWR
Operating Temperature Range: -40°C ~ 125°C
Features: Differential Amplifier Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4552
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51649-2, 296-51649-1, 296-51649-6, THS4552IRTWR-ND
IC OPAMP DIFF 2 CIRCUIT 24WQFN
IC OPAMP DIFF 2 CIRCUIT 24WQFN
Differential Amplifiers Dual Channel, Low-Noise, Precision, 150-MHz, Fully Differential Amplifier 24-WQFN -40 to 125
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4552IRTWR | 296-51649-1-ND | 936485-THS4552IRTWR | THS4552IRTWR | THS4552IRTWR | THS4552IRTWR | THS4552IRTWR |
| Product Name | Automotive Dual 150MHz 220V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4552IRTWR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | ||||
| Slew Rate | 220 V/µs | 2.20E-4 V/µs | 220 V/µs | ||||
| Package Type | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad |