Automotive High-Speed Differential I/O Amplifier 16-VQFN -40 to 125 Product overview: THS4541QWRGTRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4541QWRGTRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319835-THS4541QWRGT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 620 MHz
Amplifier Type: Differential
Slew Rate: 1500V/µs
Gain Bandwidth Product: 850 MHz
Current - Input Bias: 10 µA
Voltage - Input Offset: 100 µV
Current - Supply: 10.1mA
Current - Output / Channel: 100 mA
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-THS4541QWRGTRQ1D
Base Product Number: THS4541
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4541QWRGTRQ1 | 1319835-THS4541QWRGTRQ1 | 296-THS4541QWRGTRQ1DKR-ND | THS4541QWRGTRQ1 | THS4541QWRGTRQ1 | THS4541QWRGTRQ1 |
| Product Name | Automotive VQFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards | RoHS | RoHS | ||||
| Source Current (IS) | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | ||
| VOS | 0.1000 millivolts | 0.1000 millivolts | ||||
| IBIAS | 10 µA | 10 µA |