Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125
Dual Diff Amp, 36MHz BW, 250uA, RRO, 16-TSSOP Product overview: THS4532IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36MHz, 250uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36MHz, 250uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4532IPW can be used for catalog matching and distributor lookup.
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1267193-THS4532IPW
Packaging: Tube
Mounting Style: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 36MHz
Supply Current: 250μA
Amplifier Type: Differential
Slew Rate: 390V/μs
Gain Bandwidth Product: 27MHz
Current - Input Bias: 200nA
Voltage - Input Offset: 80μV
Current - Output / Channel: 25mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: THS4532
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
Differential Amplifiers Dual 0.25mA RRO Differential Amp
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4532IPW | 687-THS4532IPW | 296-39813-5-ND | 1267193-THS4532IPW | THS4532IPW | THS4532IPW | THS4532IPW | THS4532IPW | THS4532IPW |
| Product Name | THS4532 Dual, Ultra low power 0.25mA, RRO, fully differential amplifier | Dual 36MHz 250uA TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4532IPW | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | TSSOP | Rail/Tube | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts |