Ultra low power 0.25mA, RRO, fully differential amplifier 10-QFN -40 to 125
36MHz Diff Amp, 250uA, RRO, 10-QFN Product overview: THS4531IRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531IRUNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796739-THS4531IRUNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 36MHz
Amplifier Type: Differential
Current - Input Bias: 160nA
Voltage - Input Offset: 200μV
Family Name: THS4531
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Package: 10-QFN (2x2)
Output Current per Channel: 25mA
SR - Slew Rate: 390 V/μs
GBP - Gain Bandwidth Product: 27MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4414EUA-T; LMC2001ACM; MAX4414EUA+T; MCP6021-E/STG;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
DIFF AMP, RRO, 5.5VIN, 36MHZ, 10WQFN; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifiers Ultra Low Pwr 0.25mA RRO,fully diff amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4531IRUNT | 687-THS4531IRUNT | 796739-THS4531IRUNT | 296-30380-6-ND | THS4531IRUNT | THS4531IRUNT | THS4531IRUNT | 28AH5312 | THS4531IRUNT | THS4531IRUNT |
| Product Name | THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier | 36MHz 250uA QFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4531IRUNT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Diff Amp, Rro, 5.5Vin, 36Mhz, 10Wqfn; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | QFN,SOIC,VSSOP | Tape and Reel | 10-WFQFN | 10-WFQFN | Surface Mount | Surface Mount | ||||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts |