Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Win Source Part Number: 1127122-THS4551IRGTT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150 MHz
Amplifier Type: Differential
Slew Rate: 220V/µs
Gain Bandwidth Product: 135 MHz
Current - Input Bias: 1 µA
Voltage - Input Offset: 50 µV
Current - Supply: 1.37mA
Current - Output / Channel: 65 mA
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): THS4551IRGTT .;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45477-6,296-4547
Base Product Number: THS4551
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V
150MHz Op Amp, Fully Diff, 220V/µs, 16-VQFN, Automotive Product overview: THS4551IRGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150MHz, 220V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 150MHz, 220V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4551IRGTT can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
DIFF AMP, 135MHZ, 220V/US, QFN16; No. of Amplifiers:1Amplifie
Differential Amplifiers Low Noise, Precision, 150MHz, Fully Differential Amplifier 16-VQFN -40 to 125
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-45477-6-ND | 1127122-THS4551IRGTT | 687-THS4551IRGTT | THS4551IRGTT | 28AH5314 | THS4551IRGTT | THS4551IRGTT | THS4551IRGTT | THS4551IRGTT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 150MHz 220V VQFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Diff Amp, 135Mhz, 220V/us, Qfn16; No. Of Amplifiers Texas Instruments | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | |||||
| Slew Rate | 220 V/µs | 220 V/µs | 220 V/µs | 220 V/µs | 2.20E-4 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount | Surface Mount |