Texas Instruments THS4532 Dual, Ultra low power 0.25mA, RRO, fully differential amplifier THS4532IPWR

Description
Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4532 Dual, Ultra low power 0.25mA, RRO, fully differential amplifier - THS4532IPWR - Texas Instruments
Dallas, TX, United States
THS4532 Dual, Ultra low power 0.25mA, RRO, fully differential amplifier
THS4532IPWR
THS4532 Dual, Ultra low power 0.25mA, RRO, fully differential amplifier THS4532IPWR
Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125

Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 0.25mA TSSOP Operational Amplifier IC
687-THS4532IPWR
Low-Power Dual 0.25mA TSSOP Operational Amplifier IC 687-THS4532IPWR
Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125 Product overview: THS4532IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 0.25mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 0.25mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4532IPWR can be used for catalog matching and distributor lookup.

Dual, Ultra low power 0.25mA, RRO, fully differential amplifier 16-TSSOP -40 to 125 Product overview: THS4532IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 0.25mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 0.25mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4532IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4532IPWR - 1107115-THS4532IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4532IPWR
1107115-THS4532IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4532IPWR 1107115-THS4532IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1107115-THS4532IPWR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail -3db Bandwidth: 36MHz Amplifier Type: Differential Slew Rate: 390 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 250μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 27MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107115-THS4532IPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 36MHz
Amplifier Type: Differential
Slew Rate: 390 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 250μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 27MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4532IPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4532IPWRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4532IPWRDKR-ND
IC OPAMP DIFF 2 CIRCUIT 16TSSOP

IC OPAMP DIFF 2 CIRCUIT 16TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4532IPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4532IPWRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4532IPWRTR-ND
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP

Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4532IPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4532IPWRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4532IPWRCT-ND
IC OPAMP DIFF 2 CIRCUIT 16TSSOP

IC OPAMP DIFF 2 CIRCUIT 16TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4532IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4532IPWR
Instrumentation, OP Amps, Buffer Amps THS4532IPWR
IC OPAMP DIFF 2 CIRCUIT 16TSSOP

IC OPAMP DIFF 2 CIRCUIT 16TSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4532IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4532IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4532IPWR
IC OPAMP DIFF 2 CIRCUIT 16TSSOP

IC OPAMP DIFF 2 CIRCUIT 16TSSOP

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Differential OpAmps - THS4532IPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Differential OpAmps
THS4532IPWR
Operational Amplifier/Comparator >> Differential OpAmps THS4532IPWR
36MHz 80uV 200nA Dual 27MHz TSSOP-16 Differential OpAmps ROHS

36MHz 80uV 200nA Dual 27MHz TSSOP-16 Differential OpAmps ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4532IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4532IPWR
Instrumentation, OP Amps, Buffer Amps THS4532IPWR
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP

Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4532IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4532IPWR
Integrated Circuits (ICs) - Linear - Amplifiers THS4532IPWR
IC OPAMP DIFF 2 CIRCUIT 16TSSOP

IC OPAMP DIFF 2 CIRCUIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4532IPWR 687-THS4532IPWR 1107115-THS4532IPWR 296-THS4532IPWRDKR-ND THS4532IPWR THS4532IPWR THS4532IPWR THS4532IPWR THS4532IPWR
Product Name THS4532 Dual, Ultra low power 0.25mA, RRO, fully differential amplifier Low-Power Dual 0.25mA TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4532IPWR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Differential OpAmps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type TSSOP Tape and Reel SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount SSOP; SOP; TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Standards RoHS RoHS RoHS
Slew Rate 14 V/µs 390 V/µs 390 V/µs 390 V/µs 390 V/µs 3.90E-4 V/µs
Unlock Full Specs
to access all available technical data