Texas Instruments High-Performance Analog Operational Amplifier IC THS4567IRUNR

Description
IC OPAMP DIFF 1 CIRCUIT 10WQFN Product overview: THS4567IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4567IRUNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP DIFF 1 CIRCUIT 10WQFN Product overview: THS4567IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4567IRUNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-THS4567IRUNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-THS4567IRUNR
Operational Amplifier IC 687-THS4567IRUNR
IC OPAMP DIFF 1 CIRCUIT 10WQFN Product overview: THS4567IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4567IRUNR can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 1 CIRCUIT 10WQFN Product overview: THS4567IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4567IRUNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4567IRUNRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4567IRUNRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4567IRUNRTR-ND
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4567IRUNRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4567IRUNRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4567IRUNRCT-ND
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4567IRUNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4567IRUNRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4567IRUNRDKR-ND
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357577-THS4567IRUNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357577-THS4567IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357577-THS4567IRUNR
Win Source Part Number: 1357577-THS4567IRUNR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-WFQFN Supplier Device Package: 10-WQFN (2x2) Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 1.9mA Current - Output / Channel: 20 mA Number of Circuits: 1 -3db Bandwidth: 43 MHz Amplifier Type: Differential Slew Rate: 500V/µs Gain Bandwidth Product: 220 MHz Current - Input Bias: 20 pA Voltage - Input Offset: 200 µV Voltage - Supply Span (Min): 3.3 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357577-THS4567IRUNR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 10-WFQFN
Supplier Device Package: 10-WQFN (2x2)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.9mA
Current - Output / Channel: 20 mA
Number of Circuits: 1
-3db Bandwidth: 43 MHz
Amplifier Type: Differential
Slew Rate: 500V/µs
Gain Bandwidth Product: 220 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 200 µV
Voltage - Supply Span (Min): 3.3 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4567IRUNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4567IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4567IRUNR
IC OPAMP DIFF 1 CIRCUIT 10WQFN

IC OPAMP DIFF 1 CIRCUIT 10WQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4567IRUNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4567IRUNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4567IRUNR
IC OPAMP DIFF 1 CIRCUIT 10WQFN

IC OPAMP DIFF 1 CIRCUIT 10WQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4567IRUNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4567IRUNR
Instrumentation, OP Amps, Buffer Amps THS4567IRUNR
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-THS4567IRUNR 296-THS4567IRUNRTR-ND 1357577-THS4567IRUNR THS4567IRUNR THS4567IRUNR THS4567IRUNR
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 3.3 to 6 volts 3.3 volts
Slew Rate 500 V/µs 500 V/µs 500 V/µs 5.00E-4 V/µs 500 V/µs
Bandwidth 220 MHz 43 MHz 43 MHz 43 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data