Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Dual Op Amp, 135MHz, 220V/µs, 5.5V, 16-Pin TSSOP Product overview: THS4552IPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 135MHz, 220V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 135MHz, 220V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4552IPWT can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
DIFF AMPLIFIER, 120DB, 220V/US TSSOP-16; No. of Amplifiers:2Amplifie
Differential Amplifiers Dual Channel, Low-Noise, Precision, 150-MHz, Fully Differential Amplifier 16-TSSOP -40 to 125
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-45434-2-ND | 687-THS4552IPWT | THS4552IPWT | THS4552IPWT | 28AH5315 | THS4552IPWT | THS4552IPWT | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Dual 135MHz 220V 5.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Diff Amplifier, 120Db, 220V/us Tssop-16; No. Of Amplifiers Texas Instruments | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | |||||
| Slew Rate | 220 V/µs | 220 V/µs | 2.20E-4 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173, 4.40mm Width) |