Manufacturer: Texas Instruments
Win Source Part Number: 808001-THS4551IRUNR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 220V/μs
Gain Bandwidth Product: 135MHz
Current - Input Bias: 1μA
Voltage - Input Offset: 50μV
Current - Supply: 1.37mA
Current - Output / Channel: 65mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.4V
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFQFN
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Op Amp, Fully Diff, 150MHz, 220V/µs, 175µV Offset, 10-QFN Product overview: THS4551IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 220V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 220V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4551IRUNR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifiers Low Noise, Precision, 150MHz, Fully Differential Amplifier 10-QFN -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 808001-THS4551IRUNR | 687-THS4551IRUNR | 296-48683-6-ND | THS4551IRUNR | THS4551IRUNR | THS4551IRUNR | THS4551IRUNR | THS4551IRUNR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4551IRUNR | 150MHz 220V QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | 1.37 milliamps | ||||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| IBIAS | 1 µA | 1 µA | 1 µA | |||||
| GBW | 135 MHz | 135 MHz | 135 MHz |