Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose UPD5758T6J-E4-A

Description
AUDIO AMPLIFIER
Description
AUDIO AMPLIFIER
Datasheet
Datasheet Summary
Powered by GS/AI

The UPD5758T6J-E4-A is a low noise, high gain amplifier integrated circuit designed specifically for use as an impedance converter in electret condenser microphones. It features a typical noise voltage of -101 dBV at a supply voltage of 1.5 V and an input capacitance of 1.5 pF, making it suitable for applications requiring minimal noise interference. The amplifier provides a voltage gain of +5.7 dB under similar conditions, ensuring effective signal amplification. This device operates with a low supply current of approximately 190 OºA, which contributes to its efficiency in battery-powered applications. The UPD5758T6J-E4-A is housed in a compact 3-pin thin-type lead-less minimold package, measuring 1.2 mm x 1.0 mm x 0.33 mm, facilitating high-density surface mounting. It also includes built-in RF noise immunity and exhibits high electrostatic discharge (ESD) voltage tolerance, enhancing its reliability in various environments. The operating temperature range is from -40°C to +85°C, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The UPD5758T6J-E4-A is a low noise, high gain amplifier integrated circuit designed specifically for use as an impedance converter in electret condenser microphones. It features a typical noise voltage of -101 dBV at a supply voltage of 1.5 V and an input capacitance of 1.5 pF, making it suitable for applications requiring minimal noise interference. The amplifier provides a voltage gain of +5.7 dB under similar conditions, ensuring effective signal amplification. This device operates with a low supply current of approximately 190 OºA, which contributes to its efficiency in battery-powered applications. The UPD5758T6J-E4-A is housed in a compact 3-pin thin-type lead-less minimold package, measuring 1.2 mm x 1.0 mm x 0.33 mm, facilitating high-density surface mounting. It also includes built-in RF noise immunity and exhibits high electrostatic discharge (ESD) voltage tolerance, enhancing its reliability in various environments. The operating temperature range is from -40°C to +85°C, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - UPD5758T6J-E4-A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
UPD5758T6J-E4-A
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose UPD5758T6J-E4-A
AUDIO AMPLIFIER

AUDIO AMPLIFIER

Supplier's Site
Special Purpose Amplifiers - UPD5758T6J-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
UPD5758T6J-E4-A
Special Purpose Amplifiers UPD5758T6J-E4-A
Amplifier IC Microphone 3-MINIMOLD

Amplifier IC Microphone 3-MINIMOLD

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number UPD5758T6J-E4-A UPD5758T6J-E4-A
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type 3-SMD, Flat Leads 3-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2449826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details