Rail-to-rail high-speed comparator
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: TS3011IYCT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3011IYCT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357469-TS3011IYCT
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 910µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2.2V ~ 5V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 20pA @ 5V
CMRR, PSRR (Typ): 74dB CMRR, 79dB PSRR
Propagation Delay (Max): 12ns
Hysteresis: 2mV
IC COMPARATOR 1 GEN PUR SC70-5
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
| RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 2614762 | TS3011IYCT | 692-TS3011IYCT | 1357469-TS3011IYCT | TS3011IYCT | TS3011IYCT |
| Product Name | Comparators | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Integrated Circuits (ICs) - Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Logic Output | Push Pull | Push-Pull, Rail-to-Rail | ||||
| Package Type | SC-70; SC-70-5 | SOT; SOT-323-5 | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |
| Number of Pins | 5 | 5 | ||||
| Standards | RoHS |