Low power, 1.7 MHz, rail-to-rail output, 36 V operational amplifier
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
| Rochester Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSB624IPT | 497-TSB624IPTDKR-ND | 2615463 | TSB624IPT | TSB624IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | SSOP; SOP; TSSOP; TSSOP 14 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP-14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |
| Life Cycle Stage | Active | Active | Active | ||
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.3100 milliamps | 0.3100 milliamps |