TSB622 - Low power, dual rail-to-rail output, 36V operational amplifier
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSB622IYST | 497-TSB622IYSTTR-ND | TSB622IYST | TSB622IYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | ||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |
| Life Cycle Stage | Active | Active | Active | |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.3100 milliamps | 0.3100 milliamps |