The TSV771IYLT is a high-performance operational amplifier from Quarktwin Technology Ltd. designed for a variety of applications requiring precision and speed. It features a gain bandwidth product of 20 MHz and is unity gain stable, making it suitable for high-frequency signal conditioning. The amplifier has a low input offset voltage of 50 µV typical and a maximum of 200 µV, which enhances its accuracy for amplifying small signals. It operates with a low input bias current of 2 pA and exhibits low noise characteristics at 7 nV/,àöHz.
This op-amp supports a wide supply voltage range from 2.0 V to 5.5 V and provides rail-to-rail input and output capabilities, allowing for versatile integration in various circuits. The slew rate is rated at 13 V/µs, facilitating rapid signal changes. The device is also characterized by a high ESD tolerance of 4 kV HBM, ensuring reliability in demanding environments. It operates effectively across an extended temperature range of -40 °C to +125 °C, with automotive-grade versions available, making it suitable for automotive applications and other temperature-sensitiv
IC OP AMP 1CH SOT-23-5
IC OP AMP 1CH SOT-23-5
IC OP AMP 1CH SOT-23-5
High bandwidth (20 MHz) low offset (200 uV) rail-to-rail 5 V op amp
HIGH BANDWIDTH (20 MHZ) LOW OFFS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| RS Components, Ltd. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2735165 | 497-TSV771IYLTDKR-ND | TSV771IYLT | TSV771IYLT | TSV771IYLT |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | ECOPACK | SOT; SC-74A, SOT-753 | SOT 23-5 | Surface Mount | SOT; SC-74A, SOT-753 |
| Number of Pins | 8 | ||||
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps |