NPN RF Transistor, 40V, 50mA, 150MHz, TO-92 Product overview: BF240 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 50mA, 150MHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF240 can be used for catalog matching and distributor lookup.
Trans GP BJT NPN 40V 0.025A 3-Pin TO-92
RF TRANS NPN 40V 1.1GHZ TO92-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BF240 | BF240 | BF240 |
| Product Name | 40V 50mA 150MHz Bipolar Transistor | Bipolar RF Transistors | |
| Polarity | NPN | NPN | NPN; NPN |
| IC(max) | 50 milliamps | 50 milliamps | |
| VCEO | 40 volts | 40 volts | |
| VCBO | 40 volts | ||
| fT | 1100 MHz |