Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC557A BC557A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912914-BC557A Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 150MHz 500 mW Through Hole TO-92 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912914-BC557A Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 150MHz 500 mW Through Hole TO-92 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC557A is a PNP silicon bipolar junction transistor in a TO-92 package, designed for general-purpose amplification. It has a collector-emitter voltage rating of -45 V, a collector-base voltage rating of -50 V, and a maximum continuous collector current of -100 mA. The device dissipates 625 mW at 25°C ambient temperature, with derating of 5.0 mW/°C above that point. The DC current gain (hFE) ranges from 120 to 220 at a collector current of -10 mA and collector-emitter voltage of -5 V. The junction operating and storage temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The BC557A is a PNP silicon bipolar junction transistor in a TO-92 package, designed for general-purpose amplification. It has a collector-emitter voltage rating of -45 V, a collector-base voltage rating of -50 V, and a maximum continuous collector current of -100 mA. The device dissipates 625 mW at 25°C ambient temperature, with derating of 5.0 mW/°C above that point. The DC current gain (hFE) ranges from 120 to 220 at a collector current of -10 mA and collector-emitter voltage of -5 V. The junction operating and storage temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC557A
912914-BC557A
TRANSISTORS - Transistors (BJT) - Single - BC557A 912914-BC557A
Manufacturer: ON Semiconductor Win Source Part Number: 912914-BC557A Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 150MHz 500 mW Through Hole TO-92 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 912914-BC557A
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 150MHz 500 mW Through Hole TO-92
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 912914-BC557A
Product Name TRANSISTORS - Transistors (BJT) - Single - BC557A
Polarity PNP
Unlock Full Specs
to access all available technical data