Vishay Intertechnology, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-VSKU91/16

Description
Win Source Part Number: 1102160-VS-VSKU91/16 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 250 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 95 A Current - On State (It (RMS)) (Max): 150 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2094A Structure: Common Cathode - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: ADD-A-PAK (3 + 4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSVSKU9116 Base Product Number: VSKU91
Request a Quote Datasheet
Description
Win Source Part Number: 1102160-VS-VSKU91/16 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 250 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 95 A Current - On State (It (RMS)) (Max): 150 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2094A Structure: Common Cathode - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: ADD-A-PAK (3 + 4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSVSKU9116 Base Product Number: VSKU91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1102160-VS-VSKU91/16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1102160-VS-VSKU91/16
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1102160-VS-VSKU91/16
Win Source Part Number: 1102160-VS-VSKU91/16 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 250 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 95 A Current - On State (It (RMS)) (Max): 150 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2094A Structure: Common Cathode - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: ADD-A-PAK (3 + 4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSVSKU9116 Base Product Number: VSKU91

Win Source Part Number: 1102160-VS-VSKU91/16
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 10
Current - Hold (Ih) (Max): 250 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - On State (It (AV)) (Max): 95 A
Current - On State (It (RMS)) (Max): 150 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2094A
Structure: Common Cathode - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: ADD-A-PAK (3 + 4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSVSKU9116
Base Product Number: VSKU91

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-VSKU91/16
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-VSKU91/16
MODULE THYRISTOR 95A ADD-A-PAK

MODULE THYRISTOR 95A ADD-A-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 1102160-VS-VSKU91/16 VS-VSKU91/16
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T930N36TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B561SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details