Bishop-Wisecarver Corporation Linear Rail WZ-16

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

Suppliers

Company
Product
Description
Supplier Links
Linear Rail - WZ-16 - Reid Supply
Norton Shores, MI, United States
Linear Rail
WZ-16
Linear Rail WZ-16
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-16
Product Name Linear Rail
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

GUIDE RAIL - MLG20-400 - MLG20-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Silver Alumite
Guide Width / Diameter 0.3750 inch (9.52 mm)
View Details
Crossed Roller Rail Sets - NB-3100SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 2.28 inch (58 mm)
View Details
Tall Magnetic Parallels - RMP-M42 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.4724 inch (12 mm)
View Details
Linear Guide - SGL Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details