Bishop-Wisecarver Corporation Linear Rail WZ-76

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

Suppliers

Company
Product
Description
Supplier Links
Linear Rail - WZ-76 - Reid Supply
Norton Shores, MI, United States
Linear Rail
WZ-76
Linear Rail WZ-76
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-76
Product Name Linear Rail
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-700 - Jergens, Inc.
Specs
Guide Length 27.56 inch (700 mm)
View Details
Linear Guide Rails - 1766664 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.2756 inch (7 mm)
Guide Length 11.81 inch (300 mm)
View Details
Linear Motion - Spline - SS30+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.18 inch (30 mm)
Guide Length 59.06 inch (1500 mm)
View Details
Multi-Roller Linear Guide Rail - MLGX25-400S - MLGX25-400S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details