Bishop-Wisecarver Corporation Linear Rail; Open Guide Channel WZ-487

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 720 mm.
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 720 mm.

Suppliers

Company
Product
Description
Supplier Links
Linear Rail; Open Guide Channel - WZ-487 - Reid Supply
Norton Shores, MI, United States
Linear Rail; Open Guide Channel
WZ-487
Linear Rail; Open Guide Channel WZ-487
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 720 mm.

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 720 mm.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-487
Product Name Linear Rail; Open Guide Channel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ROLLER CARRIAGE FOR LGB - LGB-30CM - LGB-30CM - Sugatsune America, Inc.
Specs
Additional Material Specifications Chrome
Guide Width / Diameter 0.8750 inch (22.22 mm)
View Details
Anti-Creep Crossed Roller Rail Sets - NB-6300-AC - Isotech, Inc.
Specs
Guide / Rail Shape Crossed Roller Rail
Description Guide / Bearing Assembly
Material Steel
View Details
OK-Vise® RM Rail System Magnetic Parallels - RMP-MG1 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.5906 inch (15 mm)
View Details
Miniature Linear Guide - SEB Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Miniature Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details